TE Connectivity PCB Terminal Blocks 1-1986660-2

Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 26 - 6 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Zinc Thread Size : M4 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 260 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Screw Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 26 - 6 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Zinc Thread Size : M4 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 260 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Screw Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-1986660-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-1986660-2
PCB Terminal Blocks 1-1986660-2
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 26 - 6 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Zinc Thread Size : M4 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 260 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Screw Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 65
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (AWG) : 26 - 6

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Steel
  • Screw Plating Material : Zinc
  • Thread Size : M4

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 260

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Screw
  • Termination Post & Tail Length : 4.5 MM  [.177 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminal Blocks - 1-1986660-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1986660-2
Terminal Blocks 1-1986660-2
2 Posn Power Connector, Black, 10.16mm

2 Posn Power Connector, Black, 10.16mm

Buy Now
Terminal Blocks - Wire to Board - A116790-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A116790-ND
Terminal Blocks - Wire to Board A116790-ND
TERM BLK 2P SIDE ENT 10.16MM PCB

TERM BLK 2P SIDE ENT 10.16MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1-1986660-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-1986660-2
Fixed Terminal Blocks 1-1986660-2
Fixed Terminal Blocks 2 Posn Power Connector, Black, 10.16mm

Fixed Terminal Blocks 2 Posn Power Connector, Black, 10.16mm

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1986660-2 1-1986660-2 A116790-ND 1-1986660-2
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546701-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 7
View Details
2 suppliers
PCB Terminal Blocks - 1-1546557-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
PCB Terminal Blocks - 1-2342071-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546173-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details