TE Connectivity PCB Terminal Blocks 1986242-4

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : Polyamide 6.6 GF Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Chromated Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 34 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : Polyamide 6.6 GF Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Chromated Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 34 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986242-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986242-4
PCB Terminal Blocks 1986242-4
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 125 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .5 - 41 Wire Size (AWG) : 20 - 1 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 15 MM  [.591 INCH ] Housing Material : Polyamide 6.6 GF Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Steel Screw Plating Material : Chromated Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 34 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 125
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .5 - 41
  • Wire Size (AWG) : 20 - 1

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 15 MM  [.591 INCH ]
  • Housing Material : Polyamide 6.6 GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Steel
  • Screw Plating Material : Chromated

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 34

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 4.5 MM  [.177 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - A99383-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A99383-ND
Terminal Blocks - Wire to Board A99383-ND
TERM BLK 4P SIDE ENTRY 15MM PCB

TERM BLK 4P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Swedesboro, NJ, United States
Terminal Blocks
1986242-4
Terminal Blocks 1986242-4
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 1986242-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1986242-4
Fixed Terminal Blocks 1986242-4
Fixed Terminal Blocks 15.0mm Green 4 posn

Fixed Terminal Blocks 15.0mm Green 4 posn

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986242-4 A99383-ND 1986242-4 1986242-4
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 4 4 4
Contacts Pitch 15.00 mm (0.59 inches) 15.01 mm (0.59 inches) 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546701-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 7
View Details
2 suppliers
PCB Terminal Blocks - 1-1546018-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1437665-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-6-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details