TE Connectivity Barrier Strips 1986189-2

Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Terminal Profile : High Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 65 Dimensions Product Length (MM) : 25.7 Wire Size (MMSQ) : 2 - 14 Wire Size (AWG) : 14 - 6 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 14.5 MM  [.57 INCH ] Housing Material : Polyamide 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Head Type : Slotted Screw Material : Steel Screw Plating Material : Zinc Chromate Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 120 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Product Orientation : Right Angle Terminal Profile : High Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 65 Dimensions Product Length (MM) : 25.7 Wire Size (MMSQ) : 2 - 14 Wire Size (AWG) : 14 - 6 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 14.5 MM  [.57 INCH ] Housing Material : Polyamide 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Head Type : Slotted Screw Material : Steel Screw Plating Material : Zinc Chromate Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 120 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1986189-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1986189-2
Barrier Strips 1986189-2
Body Features Primary Product Color : Natural Product Orientation : Right Angle Terminal Profile : High Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 65 Dimensions Product Length (MM) : 25.7 Wire Size (MMSQ) : 2 - 14 Wire Size (AWG) : 14 - 6 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 14.5 MM  [.57 INCH ] Housing Material : Polyamide 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : 4.3mm Diameter Mounting Holes Screw Head Type : Slotted Screw Material : Steel Screw Plating Material : Zinc Chromate Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 120 Product Type Features Block Style : None Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Orientation : Right Angle
  • Terminal Profile : High

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 65

Dimensions


  • Product Length (MM) : 25.7
  • Wire Size (MMSQ) : 2 - 14
  • Wire Size (AWG) : 14 - 6

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 14.5 MM  [.57 INCH ]
  • Housing Material : Polyamide 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : 4.3mm Diameter Mounting Holes
  • Screw Head Type : Slotted
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 120

Product Type Features


  • Block Style : None
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -35 - 100 DEGC  [-31 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1986189-2
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-9-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1546462-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546311-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers