1981959-1 is a push-push type SIM card connector with solder termination, designed for surface mounting on PCBs. It has a total height of 1.87 mm and accommodates SIM cards with a card space of 15.24 mm, featuring a card-to-block gap tolerance of ±0.25 mm. The connector includes two switch contacts and six signal contacts, all with gold plating on contact areas (0.05 µm min for signal, 0.4 µm min for switch) and tin plating on soldering areas. The housing and slider are made of black LCP, and the shell is copper alloy with a nickel underlayer. No locking mechanism is present; card retention relies on finger pressure. Dimensions are governed by tolerance of ±0.05 mm on critical features. Weight is 1.2 g.
6 Pos SD/microSD Socket, 2.54mm Pitch, Solder ST SMD Product overview: 1981959-1 from TE Connectivity is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, Memory IC and Storage Component, Memory Card Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 414-1981959-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 414-1981959-1 |
| Product Name | SMD Memory IC and Storage Component |
| Operating Temperature | -25 C (-13 F) |