TE Connectivity ™ Switches - Tactile Switches 1977551-1

Description
6MM TACT SWITCH WITH 13 MM CAP
Datasheet
Description
6MM TACT SWITCH WITH 13 MM CAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
1977551-1
Switches - Tactile Switches 1977551-1
6MM TACT SWITCH WITH 13 MM CAP

6MM TACT SWITCH WITH 13 MM CAP

Supplier's Site
Tactile Switches - 1977551-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1977551-1
Tactile Switches 1977551-1
Tactile Switches 6MM TACT SWITCH WITH 13 MM CAP

Tactile Switches 6MM TACT SWITCH WITH 13 MM CAP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1977551-1 1977551-1
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details