TE Connectivity ™ Tactile Switches 1977177-6

Description
Tactile Switches R/A TACT SWITCH 160
Datasheet
Description
Tactile Switches R/A TACT SWITCH 160
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1977177-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1977177-6
Tactile Switches 1977177-6
Tactile Switches R/A TACT SWITCH 160

Tactile Switches R/A TACT SWITCH 160

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1977177-6
Switches - Tactile Switches 1977177-6
FSMRA2JHXA=R/A, TACT SW, 260

FSMRA2JHXA=R/A, TACT SW, 260

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1977177-6 1977177-6
Product Name Tactile Switches Switches - Tactile Switches
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011P-F-J40 - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
B3FS-4 SMD Tactile Switch - B3FS-4005P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
6 suppliers