TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1971779-2

Description
Win Source Part Number: 1363040-1971779-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Triple Lock, High Temp Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1971779 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Female Blade Sockets Contact Termination: Crimp Wire Gauge: 12 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363040-1971779-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Triple Lock, High Temp Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1971779 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Female Blade Sockets Contact Termination: Crimp Wire Gauge: 12 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1971779-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1971779-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1971779-2
Win Source Part Number: 1363040-1971779-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Triple Lock, High Temp Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1971779 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Female Blade Sockets Contact Termination: Crimp Wire Gauge: 12 AWG Contact Finish: Tin

Win Source Part Number: 1363040-1971779-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Power Triple Lock, High Temp
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1971779
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Female Blade Sockets
Contact Termination: Crimp
Wire Gauge: 12 AWG
Contact Finish: Tin

Buy Now Datasheet
Crimp Contacts - 1234262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1234262
Crimp Contacts 1234262
TE Connectivity 1971779-2 Crimp Terminal

TE Connectivity 1971779-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1649172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1649172
Crimp Contacts 1649172
TE Connectivity 1971779-2 Crimp Terminal

TE Connectivity 1971779-2 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 1971779-2 1234262
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2963 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
H-Pin®: Stamped Contact -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details