The 1971777-4 is a Terminal Position Assurance (TPA) locking plate for the POWER TRIPLE LOCK connector system, designed to ensure contacts are fully seated and prevent backout. It is rated for operation up to 150°C and is colored black. The device is compatible with 1 x 4 position housings and is used with connectors having a 6.0 mm centerline spacing. It is made from materials compliant with UL 94V-0 and supports applications requiring high reliability in household appliances, industrial machinery, and HVAC systems.
4 Pos Straight Rectangular Connector Terminal Position Assurance, Black, 600V Product overview: 1971777-4 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 600V, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-1971777-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-1971777-4 |
| Product Name | 600V Circuit Protection Fuse |
| Approvals / Standards | RoHS |