TE Connectivity Contact, Pin, 20Awg, Crimp; Product Range Te Connectivity 1971238-1

Description
CONTACT, PIN, 20AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG;RoHS Compliant: Yes
Description
CONTACT, PIN, 20AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20Awg, Crimp; Product Range Te Connectivity - 72AC7522 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20Awg, Crimp; Product Range Te Connectivity
72AC7522
Contact, Pin, 20Awg, Crimp; Product Range Te Connectivity 72AC7522
CONTACT, PIN, 20AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG;RoHS Compliant: Yes

CONTACT, PIN, 20AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:20AWG;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 72AC7522
Product Name Contact, Pin, 20Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1719506-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details