TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1969608-9

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 9 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 43 MM  [1.69 INCH ] Product Width : 5.4 MM  [.215 INCH ] Wire Size (AWG) : 22 - 18 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 6500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 9 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 43 MM  [1.69 INCH ] Product Width : 5.4 MM  [.215 INCH ] Wire Size (AWG) : 22 - 18 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 6500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1969608-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1969608-9
Connector Hardware, Mounts, Locks & Retainers 1969608-9
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 9 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 43 MM  [1.69 INCH ] Product Width : 5.4 MM  [.215 INCH ] Wire Size (AWG) : 22 - 18 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 6500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon 6/6

Configuration Features


  • Number of Positions : 9

Dimensions


  • Product Height : 4.35 MM  [.171 INCH ]
  • Product Length : 43 MM  [1.69 INCH ]
  • Product Width : 5.4 MM  [.215 INCH ]
  • Wire Size (AWG) : 22 - 18

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 6500

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A120474-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A120474-ND
Rectangular Connector Accessories A120474-ND
Connector Terminal Position Assurance (TPA) For Val-U-Lok Housings

Connector Terminal Position Assurance (TPA) For Val-U-Lok Housings

Buy Now Datasheet
9P Val-U-Lok Tpa 22-18 Awg Te Connectivity - 98X0922 - Newark, An Avnet Company
Chicago, IL, United States
9P Val-U-Lok Tpa 22-18 Awg Te Connectivity
98X0922
9P Val-U-Lok Tpa 22-18 Awg Te Connectivity 98X0922
9P VAL-U-LOK TPA 22-18 AWG

9P VAL-U-LOK TPA 22-18 AWG

Supplier's Site
9P Val-U-Lok Tpa 22-18 Awg Amp - Te Connectivity - 76AC2398 - Newark, An Avnet Company
Chicago, IL, United States
9P Val-U-Lok Tpa 22-18 Awg Amp - Te Connectivity
76AC2398
9P Val-U-Lok Tpa 22-18 Awg Amp - Te Connectivity 76AC2398
9P VAL-U-LOK TPA 22-18 AWG

9P VAL-U-LOK TPA 22-18 AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969608-9 A120474-ND 98X0922
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories 9P Val-U-Lok Tpa 22-18 Awg Te Connectivity
Contact Size (AWG) 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products