TE Connectivity Connector Contacts 1960-201-22233

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length (INCH) : .997 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length (INCH) : .997 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1960-201-22233 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1960-201-22233
Connector Contacts 1960-201-22233
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length (INCH) : .997 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Length (INCH) : .997
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Size : Size 22
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1960-201-22233
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details