Body Features Terminal & Contact Weight (G) : 24.98
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ] Stud Diameter : 8.33 MM [.328 INCH ] Tongue Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Terminal & Contact Weight (G) : 24.98
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ] Stud Diameter : 8.33 MM [.328 INCH ] Tongue Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
Body Features Terminal & Contact Weight (G) : 24.98
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.28 MM [.444 INCH ] Stud Diameter : 8.33 MM [.328 INCH ] Tongue Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 42.4 - 60.6 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 5/16 Terminal Features : Inspection Slot Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
Body Features
Terminal & Contact Weight (G) : 24.98
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Closed
Terminal Orientation : Right Angle
Terminal Plating Material : Nickel
Dimensions
Barrel Inside Diameter : 11.28 MM [.444 INCH ]
Stud Diameter : 8.33 MM [.328 INCH ]
Tongue Thickness : 1.78 MM [.07 INCH ]
Wire Size (MMSQ) : 42.4 - 60.6
Wire Size (AWG) : 1/0
Wire Size (CMA) : 83700 - 119500
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Nickel
Compatible With Wire Plating Material : Nickel
Packaging Features
Packaging Method : Loose Piece
Product Type Features
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : 5/16
Terminal Features : Inspection Slot
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]