Body Features Product Weight (G) : 3.637
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Angled Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 4.37 MM [.172 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : 1.3 MM [.051 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC [649 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Product Weight (G) : 3.637
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Angled Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 4.37 MM [.172 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : 1.3 MM [.051 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC [649 DEGF ]
Body Features Product Weight (G) : 3.637
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Angled Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 4.37 MM [.172 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : 1.3 MM [.051 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC [649 DEGF ]
Body Features
Product Weight (G) : 3.637
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Closed
Terminal Orientation : Angled
Terminal Plating Material : Nickel
Dimensions
Barrel Inside Diameter : 4.37 MM [.172 INCH ]
Stud Diameter : 5 MM [.197 INCH ]
Tongue Thickness : 1.3 MM [.051 INCH ]
Wire Size (MMSQ) : 6.64 - 10.5
Wire Size (AWG) : 8
Wire Size (CMA) : 13100 - 20800
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Nickel
Compatible With Wire Plating Material : Nickel
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 100
Product Type Features
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : #10
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 343 DEGC [649 DEGF ]