Body Features Product Weight : .90718 G [.0319 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 2.16 MM [.085 INCH ] Product Length : 21.72 MM [.855 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC [649 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Product Weight : .90718 G [.0319 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 2.16 MM [.085 INCH ] Product Length : 21.72 MM [.855 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC [649 DEGF ]
Body Features Product Weight : .90718 G [.0319 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 2.16 MM [.085 INCH ] Product Length : 21.72 MM [.855 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 343 DEGC [649 DEGF ]
Body Features
Product Weight : .90718 G [.0319 OZ ]
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Closed
Terminal Orientation : Straight
Terminal Plating Material : Nickel
Dimensions
Barrel Inside Diameter : 2.16 MM [.085 INCH ]
Product Length : 21.72 MM [.855 INCH ]
Stud Diameter : 5 MM [.197 INCH ]
Tongue Thickness : .79 MM [.031 INCH ]
Wire Size (MMSQ) : 1.25 - 2
Wire Size (AWG) : 16 - 14
Wire Size (CMA) : 2050 - 5180
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Nickel
Compatible With Wire Plating Material : Nickel
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 1000
Product Type Features
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : #10
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 343 DEGC [649 DEGF ]