Body Features Terminal & Contact Weight : .454 G [.016 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : 7.11 MM [.28 INCH ] Product Length : 29.57 MM [1.164 INCH ] Stud Diameter : 4.34 MM [.171 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Plating Material : Gold
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 280 DEGC [0 - 500 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Terminal & Contact Weight : .454 G [.016 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : 7.11 MM [.28 INCH ] Product Length : 29.57 MM [1.164 INCH ] Stud Diameter : 4.34 MM [.171 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Plating Material : Gold
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 280 DEGC [0 - 500 DEGF ]
Body Features Terminal & Contact Weight : .454 G [.016 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Gold
Dimensions Barrel Inside Diameter : 7.11 MM [.28 INCH ] Product Length : 29.57 MM [1.164 INCH ] Stud Diameter : 4.34 MM [.171 INCH ] Tongue Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Plating Material : Gold
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 280 DEGC [0 - 500 DEGF ]
Body Features
Terminal & Contact Weight : .454 G [.016 OZ ]
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Closed
Contact Underplating Material : Nickel
Terminal Orientation : Straight
Terminal Plating Material : Gold
Dimensions
Barrel Inside Diameter : 7.11 MM [.28 INCH ]
Product Length : 29.57 MM [1.164 INCH ]
Stud Diameter : 4.34 MM [.171 INCH ]
Tongue Thickness : .79 MM [.031 INCH ]
Wire Size (MMSQ) : 21
Wire Size (AWG) : 4
Wire Size (CMA) : 33100 - 52600
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Plating Material : Gold
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 100
Product Type Features
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : M4, #8
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 0 - 280 DEGC [0 - 500 DEGF ]