TE Connectivity Ring Terminals 1958424-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : .78 MM  [.031 INCH ] Product Length : 13.82 MM  [.544 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : .78 MM  [.031 INCH ] Product Length : 13.82 MM  [.544 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1958424-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1958424-1
Ring Terminals 1958424-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : .78 MM  [.031 INCH ] Product Length : 13.82 MM  [.544 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : .78 MM  [.031 INCH ]
  • Product Length : 13.82 MM  [.544 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .1 - .41
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Operation/Application


  • Compatible With Wire Base Material : Nickel
  • Compatible With Wire Plating Material : Nickel

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1958424-1
Product Name Ring Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details