Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : .78 MM [.031 INCH ] Product Length : 8.36 MM [.329 INCH ] Stud Diameter : 2.36 MM [.093 INCH ] Tongue Thickness : .46 MM [.018 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #2 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : .78 MM [.031 INCH ] Product Length : 8.36 MM [.329 INCH ] Stud Diameter : 2.36 MM [.093 INCH ] Tongue Thickness : .46 MM [.018 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #2 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : .78 MM [.031 INCH ] Product Length : 8.36 MM [.329 INCH ] Stud Diameter : 2.36 MM [.093 INCH ] Tongue Thickness : .46 MM [.018 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810
Operation/Applicatio
n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #2 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]
Configuration Features
Number of Holes : 1
Contact Features
Barrel Type : Closed
Contact Base Material : Copper
Contact Underplating Material : None
Terminal Orientation : Straight
Terminal Plating Material : Nickel
Dimensions
Barrel Inside Diameter : .78 MM [.031 INCH ]
Product Length : 8.36 MM [.329 INCH ]
Stud Diameter : 2.36 MM [.093 INCH ]
Tongue Thickness : .46 MM [.018 INCH ]
Wire Size (MMSQ) : .1 - .41
Wire Size (AWG) : 26 - 22
Wire Size (CMA) : 202 - 810
Operation/Application
Compatible With Wire Base Material : Nickel
Compatible With Wire Plating Material : Nickel
Packaging Features
Packaging Method : Loose Piece
Packaging Quantity : 1000
Product Type Features
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Stud Size : #2
Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : 0 - 343 DEGC [0 - 649 DEGF ]