TE Connectivity Ring Terminals 1958292-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 25.5 MM  [1.004 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-049 Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 25.5 MM  [1.004 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-049 Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1958292-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1958292-1
Ring Terminals 1958292-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Product Length : 25.5 MM  [1.004 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Nickel Compatible With Wire Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-049 Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range (DEGC) : -67 - 392

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Product Length : 25.5 MM  [1.004 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Nickel
  • Compatible With Wire Plating Material : Nickel

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-049
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now
Terminals - Ring Connectors - A135361-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A135361-ND
Terminals - Ring Connectors A135361-ND
CONN RING CIRC 10-12AWG #1/4

CONN RING CIRC 10-12AWG #1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1958292-1 A135361-ND
Product Name Ring Terminals Terminals - Ring Connectors
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details