TE Connectivity Splices 1958289-1

Description
Body Features Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Overall Product Length : 100.83 MM  [3.97 INCH ] Terminal Material Thickness : 3.81 MM  [.15 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 10 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Overall Product Length : 100.83 MM  [3.97 INCH ] Terminal Material Thickness : 3.81 MM  [.15 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 10 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1958289-1 - TE Connectivity
Berwyn, PA, United States
Splices
1958289-1
Splices 1958289-1
Body Features Primary Product Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Overall Product Length : 100.83 MM  [3.97 INCH ] Terminal Material Thickness : 3.81 MM  [.15 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Carton Packaging Quantity : 10 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Overall Product Length : 100.83 MM  [3.97 INCH ]
  • Terminal Material Thickness : 3.81 MM  [.15 INCH ]

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 10

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1958289-1
Product Name Splices
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details