TE Connectivity Splices 1958260-1

Description
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Transitional Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 27.3 MM  [1.075 INCH ] Overall Product Length : 117.73 MM  [4.63 INCH ] Terminal Material Thickness : 6.74 MM  [.265 INCH ] Wire Size (KCMIL) : 600 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : T Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Transitional Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 27.3 MM  [1.075 INCH ] Overall Product Length : 117.73 MM  [4.63 INCH ] Terminal Material Thickness : 6.74 MM  [.265 INCH ] Wire Size (KCMIL) : 600 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : T Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 1958260-1 - TE Connectivity
Berwyn, PA, United States
Splices
1958260-1
Splices 1958260-1
Body Features Plating Material : Tin Primary Product Material : Copper Splice Features : Transitional Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 27.3 MM  [1.075 INCH ] Overall Product Length : 117.73 MM  [4.63 INCH ] Terminal Material Thickness : 6.74 MM  [.265 INCH ] Wire Size (KCMIL) : 600 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : No Splice Accessory Type : Splice Splice Type : T Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Plating Material : Tin
  • Primary Product Material : Copper
  • Splice Features : Transitional

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 3

Contact Features


  • Barrel Type : Closed

Dimensions


  • Barrel Inside Diameter : 27.3 MM  [1.075 INCH ]
  • Overall Product Length : 117.73 MM  [4.63 INCH ]
  • Terminal Material Thickness : 6.74 MM  [.265 INCH ]
  • Wire Size (KCMIL) : 600

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : T Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1958260-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details