TE Connectivity Pluggable I/O Cable Assemblies 1948134-2

Description
Body Features Cable Color : Black Equalized : Yes Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.281 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP Plug Connector Type (End B) : SFP Plug Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 4.25
Request a Quote
Description
Body Features Cable Color : Black Equalized : Yes Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.281 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP Plug Connector Type (End B) : SFP Plug Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 4.25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 1948134-2 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
1948134-2
Pluggable I/O Cable Assemblies 1948134-2
Body Features Cable Color : Black Equalized : Yes Jacket Material : Flexible PVC Shield Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Contact Features Contact Mating Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.281 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP Plug Connector Type (End B) : SFP Plug Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 4.25

Body Features


  • Cable Color : Black
  • Equalized : Yes
  • Jacket Material : Flexible PVC
  • Shield Material : Flexible PVC
  • Strain Relief Type : Overmold

Configuration Features


  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Die

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.281 FT ]

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Assembly Type : SFP
  • Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
  • Connector Type (End A) : SFP Plug
  • Connector Type (End B) : SFP Plug
  • Latching Style : Slide Latch

Signal Characteristics


  • Data Rate (GBS) : 4.25
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1948134-2
Product Name Pluggable I/O Cable Assemblies
Cable Shielding Flexible PVC
Unlock Full Specs
to access all available technical data

Similar Products