TE Connectivity Contact, Crimp, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity 194032-7

Description
CONTACT, CRIMP, SOCKET, 14-12AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, SOCKET, 14-12AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity - 07C9344 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity
07C9344
Contact, Crimp, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity 07C9344
CONTACT, CRIMP, SOCKET, 14-12AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 14-12AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 07C9344
Product Name Contact, Crimp, Socket, 14-12Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1-1445626-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Double-sided coating - BMLC-KJ016 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details