TE Connectivity Connector Contacts 194032-7

Description
Contact Features Contact Base Material : Tellurium Copper Contact Current Rating (Max) (AMP) : 160 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .25 - .51 MICM  [10 - 20 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 - 2.03 MICM  [40 - 80 MICIN ] Mating Pin Diameter : 3.1 MM  [.12 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 2 - 3.3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4109 - 6529 Electrical Characteristics Operating Voltage (VAC) : 250 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Tellurium Copper Contact Current Rating (Max) (AMP) : 160 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .25 - .51 MICM  [10 - 20 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 - 2.03 MICM  [40 - 80 MICIN ] Mating Pin Diameter : 3.1 MM  [.12 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 2 - 3.3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4109 - 6529 Electrical Characteristics Operating Voltage (VAC) : 250 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 194032-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
194032-7
Connector Contacts 194032-7
Contact Features Contact Base Material : Tellurium Copper Contact Current Rating (Max) (AMP) : 160 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .25 - .51 MICM  [10 - 20 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 - 2.03 MICM  [40 - 80 MICIN ] Mating Pin Diameter : 3.1 MM  [.12 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 2 - 3.3 Wire Size (AWG) : 14 - 12 Wire Size (CMA) : 4109 - 6529 Electrical Characteristics Operating Voltage (VAC) : 250 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Tellurium Copper
  • Contact Current Rating (Max) (AMP) : 160
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .25 - .51 MICM  [10 - 20 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.02 - 2.03 MICM  [40 - 80 MICIN ]
  • Mating Pin Diameter : 3.1 MM  [.12 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Thickness : 5 MICM  [200 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 2 - 3.3
  • Wire Size (AWG) : 14 - 12
  • Wire Size (CMA) : 4109 - 6529

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 194032-7
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers