TE Connectivity Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity 1939991-2

Description
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity - 57AC5704 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity
57AC5704
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity 57AC5704
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity - 18AH0065 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity
18AH0065
Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity 18AH0065
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWGRoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 57AC5704
Product Name Contact, Socket, 28-22Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719506-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details