TE Connectivity ™PCB Headers & Receptacles193839-2
Description
Body Features Primary Product Color : White
Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Layout : Inline Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Contact Shape & Form : Round Contact Size : 2mm Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.016 MICM [40 MICIN ] Mating Pin Diameter : 2 MM [.079 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM [200 MICIN ]
Dimensions Connector Height : 9.14 MM [.36 INCH ] Connector Length : 37.97 MM [1.495 INCH ] Connector Width : 17.27 MM [.68 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 6.35 MM [.25 INCH ] Housing Material : Nylon
Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM [.16 INCH ]
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : White
Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Layout : Inline Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Contact Shape & Form : Round Contact Size : 2mm Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.016 MICM [40 MICIN ] Mating Pin Diameter : 2 MM [.079 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM [200 MICIN ]
Dimensions Connector Height : 9.14 MM [.36 INCH ] Connector Length : 37.97 MM [1.495 INCH ] Connector Width : 17.27 MM [.68 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 6.35 MM [.25 INCH ] Housing Material : Nylon
Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM [.16 INCH ]
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Primary Product Color : White
Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Layout : Inline Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Contact Shape & Form : Round Contact Size : 2mm Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.016 MICM [40 MICIN ] Mating Pin Diameter : 2 MM [.079 INCH ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM [200 MICIN ]
Dimensions Connector Height : 9.14 MM [.36 INCH ] Connector Length : 37.97 MM [1.495 INCH ] Connector Width : 17.27 MM [.68 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 6.35 MM [.25 INCH ] Housing Material : Nylon
Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM [.16 INCH ]
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Primary Product Color : White
Configuration Features
Number of Positions : 3
Number of Power Positions : 3
Number of Rows : 1
PCB Mount Orientation : Right Angle
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 35
Contact Layout : Inline
Contact Mating Area Plating Material : Silver (Ag)
Contact Mating Area Plating Material Thickness : 5.08 MICM [200 MICIN ]
Contact Shape & Form : Round
Contact Size : 2mm
Contact Type : Socket
Contact Underplating Material : Nickel
Contact Underplating Material Thickness : 1.016 MICM [40 MICIN ]
Mating Pin Diameter : 2 MM [.079 INCH ]
PCB Contact Termination Area Plating Material : Silver
PCB Contact Termination Area Plating Material Thickness : 5.08 MICM [200 MICIN ]
Dimensions
Connector Height : 9.14 MM [.36 INCH ]
Connector Length : 37.97 MM [1.495 INCH ]
Connector Width : 17.27 MM [.68 INCH ]
PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features
Centerline (Pitch) : 6.35 MM [.25 INCH ]
Housing Material : Nylon
Industry Standards
Compatible With Agency/Standards Products : UL, VDE, CSA
Compatible With Approved Standards Products : UL E28476
Glow Wire Rating : Standard Part - Not Glow Wire
UL Flammability Rating : UL 94V-0
UL Rating : Recognized
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Mating Retention : With
Mating Retention Type : Locking Tab
PCB Mount Alignment : Without
PCB Mount Retention : With
PCB Mount Retention Type : Mounting Hole
Operation/Application
Circuit Application : Power
Packaging Features
Packaging Method : Bag
Packaging Quantity : 50
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
PCB Connector Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Termination Post & Tail Length : 4.06 MM [.16 INCH ]
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]