TE Connectivity
Connector Contacts
193837-7
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : .005 MICM [.2 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .01 MICM [.5 MICIN ] Mating Pin Diameter : 8 MM [.315 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : .005 MICM [.2 MICIN ]
Dimensions Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size (CMA) : 106000
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 15
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : .005 MICM [.2 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .01 MICM [.5 MICIN ] Mating Pin Diameter : 8 MM [.315 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : .005 MICM [.2 MICIN ]
Dimensions Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size (CMA) : 106000
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 15
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 24 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : .005 MICM [.2 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .01 MICM [.5 MICIN ] Mating Pin Diameter : 8 MM [.315 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : .005 MICM [.2 MICIN ]
Dimensions Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size (CMA) : 106000
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 15
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 24
- Contact Mating Area Plating Material : Silver
- Contact Mating Area Plating Material Thickness : .005 MICM [.2 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : .01 MICM [.5 MICIN ]
- Mating Pin Diameter : 8 MM [.315 INCH ]
- Wire Contact Termination Area Plating Material : Silver
- Wire Contact Termination Area Plating Thickness : .005 MICM [.2 MICIN ]
Dimensions
- Wire Size (MMSQ) : 50
- Wire Size (AWG) : 1/0
- Wire Size (CMA) : 106000
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 15
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
193837-7 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
13.5 to 15.5 AWG
International
1.5 to 2.5 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details