TE Connectivity
Connector Contacts
193837-6
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 135 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 8 MM [.315 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Dimensions Wire Size (AWG) : 2
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 1
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 135 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 8 MM [.315 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Dimensions Wire Size (AWG) : 2
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 1
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 135 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 8 MM [.315 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Dimensions Wire Size (AWG) : 2
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 1
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 135
- Contact Mating Area Plating Material : Silver
- Contact Mating Area Plating Material Thickness : 5 MICM [200 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 8 MM [.315 INCH ]
- Wire Contact Termination Area Plating Material : Silver
- Wire Contact Termination Area Plating Thickness : 5 MICM [200 MICIN ]
Dimensions
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
193837-6 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
15 to 18 AWG
View Details