TE Connectivity
Connector Contacts
193837-1
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 2 - 3 MICM [2 - 3 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2 - 3 MICM [50 MICIN ] Mating Pin Diameter : 2 MM [.079 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM [200 MICIN ]
Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12, 14 Wire Size (CMA) : 3831 - 6529
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 1
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 2 - 3 MICM [2 - 3 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2 - 3 MICM [50 MICIN ] Mating Pin Diameter : 2 MM [.079 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM [200 MICIN ]
Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12, 14 Wire Size (CMA) : 3831 - 6529
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 1
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 2 - 3 MICM [2 - 3 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2 - 3 MICM [50 MICIN ] Mating Pin Diameter : 2 MM [.079 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 5.08 MICM [200 MICIN ]
Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 12, 14 Wire Size (CMA) : 3831 - 6529
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package Packaging Quantity : 1
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 30
- Contact Mating Area Plating Material : Silver
- Contact Mating Area Plating Material Thickness : 2 - 3 MICM [2 - 3 MICIN ]
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 2 - 3 MICM [50 MICIN ]
- Mating Pin Diameter : 2 MM [.079 INCH ]
- Wire Contact Termination Area Plating Material : Silver
- Wire Contact Termination Area Plating Material Finish : Semi-Bright
- Wire Contact Termination Area Plating Thickness : 5.08 MICM [200 MICIN ]
Dimensions
- Wire Size (MMSQ) : 2 - 3
- Wire Size (AWG) : 12, 14
- Wire Size (CMA) : 3831 - 6529
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
193837-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details