TE Connectivity Power Contacts 193796-1

Description
Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ] Mating Pin Diameter : 1.98 MM  [.078 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 5 Wire Size (AWG) : 10 Wire Size (CMA) : 10404 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Agency/Standard : CSA, UL CSA File Number : LR 16455 CSA Rating : Certified Glow Wire Rating : Standard Part - Not Glow Wire UL File Number : E28476 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other For Use With : Mates with 193797-1 Wire Type : Stranded Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Tray Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ] Mating Pin Diameter : 1.98 MM  [.078 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 5 Wire Size (AWG) : 10 Wire Size (CMA) : 10404 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Agency/Standard : CSA, UL CSA File Number : LR 16455 CSA Rating : Certified Glow Wire Rating : Standard Part - Not Glow Wire UL File Number : E28476 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other For Use With : Mates with 193797-1 Wire Type : Stranded Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Tray Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 193796-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
193796-1
Power Contacts 193796-1
Contact Features 端子のベース材質 : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ] Mating Pin Diameter : 1.98 MM  [.078 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions Wire Size (MMSQ) : 5 Wire Size (AWG) : 10 Wire Size (CMA) : 10404 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Agency/Standard : CSA, UL CSA File Number : LR 16455 CSA Rating : Certified Glow Wire Rating : Standard Part - Not Glow Wire UL File Number : E28476 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Other For Use With : Mates with 193797-1 Wire Type : Stranded Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Tray Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • 端子のベース材質 : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 32
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ]
  • Mating Pin Diameter : 1.98 MM  [.078 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Finish : Semi-Bright
  • Wire Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 5
  • Wire Size (AWG) : 10
  • Wire Size (CMA) : 10404

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Agency/Standard : CSA, UL
  • CSA File Number : LR 16455
  • CSA Rating : Certified
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL File Number : E28476
  • UL Rating : Recognized
  • VDE Tested : Yes

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Other


  • For Use With : Mates with 193797-1
  • Wire Type : Stranded
  • Wire/Cable Type : Discrete Wire

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
CONTACT, PIN, HIGH CURRENT, 31 A, 600 VAC, 10 AWG, MATE-N-LOK II - 70084871 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACT, PIN, HIGH CURRENT, 31 A, 600 VAC, 10 AWG, MATE-N-LOK II
70084871
CONTACT, PIN, HIGH CURRENT, 31 A, 600 VAC, 10 AWG, MATE-N-LOK II 70084871
Product Highlights: 0.250" Centerline, 600 V, 19 - 36 A max. Contact Universal MATE-N-LOK II Not CompactPCI Contact Type = Pin High Current

Product Highlights:

  • 0.250" Centerline, 600 V, 19 - 36 A max.
  • Contact
  • Universal MATE-N-LOK II
  • Not CompactPCI
  • Contact Type = Pin
  • High Current
Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 193796-1 70084871
Product Name Power Contacts CONTACT, PIN, HIGH CURRENT, 31 A, 600 VAC, 10 AWG, MATE-N-LOK II
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details