TE Connectivity Product Range Te Connectivity 1934350-1.

Description
Product Range:Z-PACK TinMan Series; No. of Contacts:120Contacts ; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:15Rows; Row Pitch:1.4mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
Product Range:Z-PACK TinMan Series; No. of Contacts:120Contacts ; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:15Rows; Row Pitch:1.4mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 28AC7686 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
28AC7686
Product Range Te Connectivity 28AC7686
Product Range:Z-PACK TinMan Series; No. of Contacts:120Contacts ; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:15Rows; Row Pitch:1.4mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Product Range:Z-PACK TinMan Series; No. of Contacts:120Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:15Rows; Row Pitch:1.4mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AC7686
Product Name Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details