TE Connectivity Backplane Connector, Header, 30Pos; Product Range Te Connectivity 1934342-1

Description
BACKPLANE CONNECTOR, HEADER, 30POS; Product Range:Z-PACK TinMan Series; No. of Contacts:30Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:1.9mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 30POS; Product Range:Z-PACK TinMan Series; No. of Contacts:30Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:1.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 30Pos; Product Range Te Connectivity - 08R0940 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 30Pos; Product Range Te Connectivity
08R0940
Backplane Connector, Header, 30Pos; Product Range Te Connectivity 08R0940
BACKPLANE CONNECTOR, HEADER, 30POS; Product Range:Z-PACK TinMan Series; No. of Contacts:30Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:1.9mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 30POS; Product Range:Z-PACK TinMan Series; No. of Contacts:30Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:9Rows; Row Pitch:1.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 08R0940
Product Name Backplane Connector, Header, 30Pos; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details