TE Connectivity Backplane Connector, Header, 50Pos; Product Range Te Connectivity 1934325-1

Description
BACKPLANE CONNECTOR, HEADER, 50POS; Product Range:Z-PACK TinMan Series; No. of Contacts:50Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 50POS; Product Range:Z-PACK TinMan Series; No. of Contacts:50Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 50Pos; Product Range Te Connectivity - 08R0937 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 50Pos; Product Range Te Connectivity
08R0937
Backplane Connector, Header, 50Pos; Product Range Te Connectivity 08R0937
BACKPLANE CONNECTOR, HEADER, 50POS; Product Range:Z-PACK TinMan Series; No. of Contacts:50Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 50POS; Product Range:Z-PACK TinMan Series; No. of Contacts:50Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 08R0937
Product Name Backplane Connector, Header, 50Pos; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Conn, Din 41612, Header, 48Pos, 3Row; Product Range Amphenol Communications Solutions - 29AH2985 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
PCB Headers & Receptacles - 103148-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details