TE Connectivity Product Range Amp Te Connectivity 1934306-1.

Description
Product Range:Z-PACK TinMan Series; No. of Contacts:96Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
Product Range:Z-PACK TinMan Series; No. of Contacts:96Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 30AC3684 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC3684
Product Range Amp Te Connectivity 30AC3684
Product Range:Z-PACK TinMan Series; No. of Contacts:96Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Product Range:Z-PACK TinMan Series; No. of Contacts:96Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 30AC3684
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 - 10145891-0321J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
Headers & Wire Housings - 102185-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details