TE Connectivity Product Range Te Connectivity 1934271-1.

Description
Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 15AC5387 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
15AC5387
Product Range Te Connectivity 15AC5387
Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15AC5387
Product Name Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Board In, Direct Wire to Board - 69830-026LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Ribbon Cable, DIP Header
Mounting Through-Hole; Through Hole
Features Feed Through
View Details
2 suppliers
Headers & Wire Housings - 103137-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details