TE Connectivity Product Range Te Connectivity 1934269-1.

Description
Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 15AC1475 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
15AC1475
Product Range Te Connectivity 15AC1475
Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Product Range:Z-PACK TinMan Series; No. of Contacts:40Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:15Rows; Row Pitch:1.9mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15AC1475
Product Name Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details