TE Connectivity Power Cable Assemblies 1929643-1

Description
Body Features Equalized : Yes Power Cable Assembly Color : Beige Configuration Features Keyed : Yes Number of Positions : 12 to 10 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : 5.5 MM  [.216 INCH ] Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Housing Features Power Cable Assembly Housing Color : Natural Power Cable Assembly Housing Material : Nylon 66 Industry Standards Flammability Rating : UL VW-1 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .508 M  [1.66 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : CG Optional POD Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Equalized : Yes Power Cable Assembly Color : Beige Configuration Features Keyed : Yes Number of Positions : 12 to 10 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : 5.5 MM  [.216 INCH ] Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Housing Features Power Cable Assembly Housing Color : Natural Power Cable Assembly Housing Material : Nylon 66 Industry Standards Flammability Rating : UL VW-1 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .508 M  [1.66 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : CG Optional POD Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 1929643-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
1929643-1
Power Cable Assemblies 1929643-1
Body Features Equalized : Yes Power Cable Assembly Color : Beige Configuration Features Keyed : Yes Number of Positions : 12 to 10 Number of Power Positions : 0 Power Cable Assembly Configuration : Double-Ended Dimensions Power Cable Assembly Overall Outside Cable Diameter : 5.5 MM  [.216 INCH ] Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Housing Features Power Cable Assembly Housing Color : Natural Power Cable Assembly Housing Material : Nylon 66 Industry Standards Flammability Rating : UL VW-1 IEEE 1394 : No Other CLOUDSPLITTER : No Cable Assembly Length : .508 M  [1.66 FT ] Product Type Features Cable Assembly Category : Industry Standard Power Cable Assembly Connector Type (End A) : Power Connector Power Cable Assembly Connector Type (End B) : Power Connector Power Cable Assembly Shielded : No Power Cable Assembly Type : CG Optional POD Product Designation : Patch Cord Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Equalized : Yes
  • Power Cable Assembly Color : Beige

Configuration Features


  • Keyed : Yes
  • Number of Positions : 12 to 10
  • Number of Power Positions : 0
  • Power Cable Assembly Configuration : Double-Ended

Dimensions


  • Power Cable Assembly Overall Outside Cable Diameter : 5.5 MM  [.216 INCH ]
  • Wire Size (MMSQ) : .12
  • Wire Size (AWG) : 26

Housing Features


  • Power Cable Assembly Housing Color : Natural
  • Power Cable Assembly Housing Material : Nylon 66

Industry Standards


  • Flammability Rating : UL VW-1
  • IEEE 1394 : No

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : .508 M  [1.66 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Power Cable Assembly Connector Type (End A) : Power Connector
  • Power Cable Assembly Connector Type (End B) : Power Connector
  • Power Cable Assembly Shielded : No
  • Power Cable Assembly Type : CG Optional POD
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Cable Assemblies - 1929643-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1929643-1
Cable Assemblies 1929643-1
HIL148991 wire harness L=20

HIL148991 wire harness L=20

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1929643-1 1929643-1
Product Name Power Cable Assemblies Cable Assemblies
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 104455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 014051-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers