TE Connectivity RF Cable Assemblies 1064552-1

Description
Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Ferrule Material : Copper/Brass Ferrule Plating : Nickel Jacket Material : FEP Fluorocarbon RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Mated Height (MM) : 2.1 RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Coupling Nut Material : Stainless Steel Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .2 M  [.65 FT ] Dielectric Material : Polypropylene Product Type Features Coaxial Cable Type : 9960-48 Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : SMA Straight Plug RF Cable Assembly Connector Type (End B) : SSMT Right Angle Jack RF Cable Assembly Type : RF Coax Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Ferrule Material : Copper/Brass Ferrule Plating : Nickel Jacket Material : FEP Fluorocarbon RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Mated Height (MM) : 2.1 RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Coupling Nut Material : Stainless Steel Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .2 M  [.65 FT ] Dielectric Material : Polypropylene Product Type Features Coaxial Cable Type : 9960-48 Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : SMA Straight Plug RF Cable Assembly Connector Type (End B) : SSMT Right Angle Jack RF Cable Assembly Type : RF Coax Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1064552-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1064552-1
RF Cable Assemblies 1064552-1
Body Features Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Ferrule Material : Copper/Brass Ferrule Plating : Nickel Jacket Material : FEP Fluorocarbon RF Cable Assembly Color : Blue Shield Material : Copper Wire Shield Plating Material : Silver Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Dimensions Conductor Size (AWG) : 30 Mated Height (MM) : 2.1 RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (MMSQ) : .0509 Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Connector Impedance (OHM) : 50 Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Voltage : 250 VAC Mechanical Attachment Coupling Nut Material : Stainless Steel Mating Diameter (MM) : 2.5 Other Cable Assembly Length : .2 M  [.65 FT ] Dielectric Material : Polypropylene Product Type Features Coaxial Cable Type : 9960-48 Product Type : Cable Assembly RF Cable Assembly Connector Type (End A) : SMA Straight Plug RF Cable Assembly Connector Type (End B) : SSMT Right Angle Jack RF Cable Assembly Type : RF Coax Cable Assembly RF Connector Type : Micro Miniature Shielded : Yes Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Conductor Material : Copper Clad Steel
  • Conductor Plating Material : Silver
  • Ferrule Material : Copper/Brass
  • Ferrule Plating : Nickel
  • Jacket Material : FEP Fluorocarbon
  • RF Cable Assembly Color : Blue
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold

Dimensions


  • Conductor Size (AWG) : 30
  • Mated Height (MM) : 2.1
  • RF Cable Assembly Overall Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (MMSQ) : .0509
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Connector Impedance (OHM) : 50
  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 1000
  • Voltage : 250 VAC

Mechanical Attachment


  • Coupling Nut Material : Stainless Steel
  • Mating Diameter (MM) : 2.5

Other


  • Cable Assembly Length : .2 M  [.65 FT ]
  • Dielectric Material : Polypropylene

Product Type Features


  • Coaxial Cable Type : 9960-48
  • Product Type : Cable Assembly
  • RF Cable Assembly Connector Type (End A) : SMA Straight Plug
  • RF Cable Assembly Connector Type (End B) : SSMT Right Angle Jack
  • RF Cable Assembly Type : RF Coax Cable Assembly
  • RF Connector Type : Micro Miniature
  • Shielded : Yes
  • Shrink Tubing : With

Signal Characteristics


  • Frequency (GHZ) : DC - 6

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
RF Cable Assemblies - 1064552-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
1064552-1
RF Cable Assemblies 1064552-1
RF Cable Assemblies 9960 4200 01

RF Cable Assemblies 9960 4200 01

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 1064552-1 1064552-1
Product Name RF Cable Assemblies RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 094341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064338-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
Twisted Pair Cable - 032685-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers