TE Connectivity Backplane Connectors 1926736-3

Description
MiniPAK HDL, 25s10p, RA Plug,
Request a Quote Datasheet
Description
MiniPAK HDL, 25s10p, RA Plug,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 1926736-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1926736-3
Backplane Connectors 1926736-3
MiniPAK HDL, 25s10p, RA Plug,

MiniPAK HDL, 25s10p, RA Plug,

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1926736-3
Backplane Connectors 1926736-3
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
17A Electronic Connector
316-1926736-3
17A Electronic Connector 316-1926736-3
Power Connector, 10P/25S, 85 Pos, 17A, RA Solder, Thru-Hole, Box Product overview: 1926736-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1926736-3 can be used for catalog matching and distributor lookup.

Power Connector, 10P/25S, 85 Pos, 17A, RA Solder, Thru-Hole, Box Product overview: 1926736-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1926736-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1926736-3 - 760739-1926736-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1926736-3
760739-1926736-3
Backplane Connectors - 1926736-3 760739-1926736-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760739-1926736-3 Series: MINIPAK HDL Packaging: Bulk Number of Positions: 35 Pitch: 0.079" (2.00mm) Color: Black Features: Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 25 Signal, 10 Power Family Name: 1926736 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760739-1926736-3
Series: MINIPAK HDL
Packaging: Bulk
Number of Positions: 35
Pitch: 0.079" (2.00mm)
Color: Black
Features: Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Contact Layout, Typical: 25 Signal, 10 Power
Family Name: 1926736
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Minipak Hdl, 25S10P, Ra Plug, Amp - Te Connectivity - 87AJ9663 - Newark, An Avnet Company
Chicago, IL, United States
Minipak Hdl, 25S10P, Ra Plug, Amp - Te Connectivity
87AJ9663
Minipak Hdl, 25S10P, Ra Plug, Amp - Te Connectivity 87AJ9663
MiniPAK HDL, 25s10p, RA Plug,

MiniPAK HDL, 25s10p, RA Plug,

Supplier's Site
Backplane Connectors - Specialized - 1926736-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1926736-3
Backplane Connectors - Specialized 1926736-3
CONN HEADER 35POS EDGE MNT

CONN HEADER 35POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1926736-3 316-1926736-3 760739-1926736-3 87AJ9663 1926736-3
Product Name Backplane Connectors 17A Electronic Connector Backplane Connectors - 1926736-3 Minipak Hdl, 25S10P, Ra Plug, Amp - Te Connectivity Backplane Connectors - Specialized
Termination Solder Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details