TE Connectivity Power Contacts 1926171-1

Description
Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Silver, Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ] Wire Contact Termination Area Plating Material : Gold, Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Electrical Characteristics Operating Voltage (VDC) : 250 Mechanical Attachment Connector Mounting Type : Board Mount Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector System : Wire-to-Board Power Contact Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Silver, Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ] Wire Contact Termination Area Plating Material : Gold, Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Electrical Characteristics Operating Voltage (VDC) : 250 Mechanical Attachment Connector Mounting Type : Board Mount Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector System : Wire-to-Board Power Contact Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 1926171-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
1926171-1
Power Contacts 1926171-1
Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Silver, Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ] Wire Contact Termination Area Plating Material : Gold, Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ] Electrical Characteristics Operating Voltage (VDC) : 250 Mechanical Attachment Connector Mounting Type : Board Mount Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector System : Wire-to-Board Power Contact Type : Contact Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Mating Area Plating Material : Silver, Gold
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.02 MICM  [40 MICIN ]
  • Wire Contact Termination Area Plating Material : Gold, Silver
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector System : Wire-to-Board
  • Power Contact Type : Contact
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1926171-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details