TE Connectivity Standard Circular Connectors 1925252-1

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1925252-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1925252-1
Standard Circular Connectors 1925252-1
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 3.5

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Connector System : Wire-to-Wire
  • Product Type : Connector Assembly

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Tcm008Pc1Tt036Bc = Circular Amp - Te Connectivity - 41AJ4996 - Newark, An Avnet Company
Chicago, IL, United States
Tcm008Pc1Tt036Bc = Circular Amp - Te Connectivity
41AJ4996
Tcm008Pc1Tt036Bc = Circular Amp - Te Connectivity 41AJ4996
TCM008PC1TT036BC = Circular

TCM008PC1TT036BC = Circular

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1925252-1 1925252-1 41AJ4996
Product Name Standard Circular Connectors Tcm008Pc1Tt036Bc = Circular Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-293468-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 400 volts
View Details
2 suppliers
RF Connectors - 1052349-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details