TE Connectivity Standard Circular Connectors 1925249-1

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1925249-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1925249-1
Standard Circular Connectors 1925249-1
Body Features Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Circular Connector Shell Size : 3.5 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector System : Wire-to-Wire Product Type : Connector Assembly Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 500

Housing Features


  • Circular Connector Shell Size : 3.5

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Connector System : Wire-to-Wire
  • Product Type : Connector Assembly

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now
 - 1925249-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular

Circular

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1925249-1 1925249-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1053634-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 1051852-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
4 suppliers