TE Connectivity D-Shaped Connectors 1925226-9

Description
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 37 Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 37 Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1925226-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1925226-9
D-Shaped Connectors 1925226-9
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mounting Hardware : No Hardware Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 37 Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mounting Hardware : No Hardware

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 37
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
D-Sub Connectors - 1925226-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1925226-9
D-Sub Connectors 1925226-9
Nanonics Products

Nanonics Products

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1925226-9
D-Sub Connectors 1925226-9
D-Sub Connectors

D-Sub Connectors

Buy Now
Tmn2N037Sc2Dm018T = M32139/04-F05Tns Nanonics - Te Connectivity - 98X0513 - Newark, An Avnet Company
Chicago, IL, United States
Tmn2N037Sc2Dm018T = M32139/04-F05Tns Nanonics - Te Connectivity
98X0513
Tmn2N037Sc2Dm018T = M32139/04-F05Tns Nanonics - Te Connectivity 98X0513
TMN2N037SC2DM018T = M32139/04-F05TNS

TMN2N037SC2DM018T = M32139/04-F05TNS

Supplier's Site
Tmn2N037Sc2Dm018T = M32139/04-F05Tns Amp - Te Connectivity - 41AJ4995 - Newark, An Avnet Company
Chicago, IL, United States
Tmn2N037Sc2Dm018T = M32139/04-F05Tns Amp - Te Connectivity
41AJ4995
Tmn2N037Sc2Dm018T = M32139/04-F05Tns Amp - Te Connectivity 41AJ4995
TMN2N037SC2DM018T = M32139/04-F05TNS

TMN2N037SC2DM018T = M32139/04-F05TNS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1925226-9 1925226-9 98X0513 41AJ4995
Product Name D-Shaped Connectors D-Sub Connectors Tmn2N037Sc2Dm018T = M32139/04-F05Tns Nanonics - Te Connectivity Tmn2N037Sc2Dm018T = M32139/04-F05Tns Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452483-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers
RF Connectors - 1057243-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1532257-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details