TE Connectivity D-Sub Cables 1925214-9

Description
D-Sub Cable Assembly D-Type, Nano-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads Unshielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Nano-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - A118850-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
A118850-ND
D-Sub Cables A118850-ND
D-Sub Cable Assembly D-Type, Nano-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads Unshielded

D-Sub Cable Assembly D-Type, Nano-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads Unshielded

Buy Now Datasheet
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Nanonics Te Connectivity - 98X0505 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Nanonics Te Connectivity
98X0505
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Nanonics Te Connectivity 98X0505
CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:9Positions ; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Unjacketed; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:9Positions; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Unjacketed; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number A118850-ND 98X0505
Product Name D-Sub Cables Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Nanonics Te Connectivity
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - A132097-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Silver Coated
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details