TE Connectivity Automotive Terminals 1924955-4

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Dimensions Compatible Insulation Diameter Range : 2.06 MM  [.081 INCH ] Tab Length : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size Search (AWG) : 18 Wire Size Search (MMSQ) : .75 Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, USCAR-21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 7500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Dimensions Compatible Insulation Diameter Range : 2.06 MM  [.081 INCH ] Tab Length : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size Search (AWG) : 18 Wire Size Search (MMSQ) : .75 Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, USCAR-21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 7500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1924955-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1924955-4
Automotive Terminals 1924955-4
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 10 Dimensions Compatible Insulation Diameter Range : 2.06 MM  [.081 INCH ] Tab Length : 14 MM  [.55 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size Search (AWG) : 18 Wire Size Search (MMSQ) : .75 Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2, USCAR-21 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 7500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .64mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .8 MM  [.031 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 10

Dimensions


  • Compatible Insulation Diameter Range : 2.06 MM  [.081 INCH ]
  • Tab Length : 14 MM  [.55 INCH ]
  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 18
  • Wire Size Search (AWG) : 18
  • Wire Size Search (MMSQ) : .75

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-2, USCAR-21

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 7500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1924955-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1924955-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1924955-4
Win Source Part Number: 1363029-1924955-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 45 pct. Type: Stamped, Lubricated MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Generation Y Package: Box Product Status: Active HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18 AWG Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm)

Win Source Part Number: 1363029-1924955-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 45 pct.
Type: Stamped, Lubricated
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Generation Y
Package: Box
Product Status: Active
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18 AWG
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1924955-4 1924955-4
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-256-12233 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Automotive Terminals - 1-1418814-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details