TE Connectivity Power Terminals 192447-8

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 60 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Power Terminal Type : Threaded Sleeve Socket Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 60 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Power Terminal Type : Threaded Sleeve Socket Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 192447-8 - TE Connectivity
Berwyn, PA, United States
Power Terminals
192447-8
Power Terminals 192447-8
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 60 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ] Contact Underplating Material : Nickel Mating Pin Diameter : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Power Terminal Type : Threaded Sleeve Socket Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 60
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ]
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 4 MM  [.157 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Power Terminal Type : Threaded Sleeve Socket

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 192447-8
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details