TE Connectivity Power Contacts 192447-2

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Louvertac Band : With Mating Pin Diameter : 6 MM  [.236 INCH ] Electrical Characteristics Continuous Current Rating (AMP) : 100 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Screw & Hole Thread Size : 1/2-20 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector System : Bus Bar-to-Bus Bar Power Contact Type : Threaded Sleeve Socket Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-385 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Louvertac Band : With Mating Pin Diameter : 6 MM  [.236 INCH ] Electrical Characteristics Continuous Current Rating (AMP) : 100 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Screw & Hole Thread Size : 1/2-20 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector System : Bus Bar-to-Bus Bar Power Contact Type : Threaded Sleeve Socket Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-385 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 192447-2 - TE Connectivity
Berwyn, PA, United States
Power Contacts
192447-2
Power Contacts 192447-2
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ] Contact Orientation : Straight Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Louvertac Band : With Mating Pin Diameter : 6 MM  [.236 INCH ] Electrical Characteristics Continuous Current Rating (AMP) : 100 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Screw & Hole Thread Size : 1/2-20 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector System : Bus Bar-to-Bus Bar Power Contact Type : Threaded Sleeve Socket Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-385 - 392 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 100
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .25 MICM  [10 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1 MICM  [40 MICIN ]
  • Louvertac Band : With
  • Mating Pin Diameter : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Continuous Current Rating (AMP) : 100

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Screw & Hole Thread Size : 1/2-20

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector System : Bus Bar-to-Bus Bar
  • Power Contact Type : Threaded Sleeve Socket

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-385 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 192447-2
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details