TE Connectivity Rectangular Connector Contacts 1241608-6

Description
CONN SOCKET 16-18AWG CRIMP SILVR
Request a Quote Datasheet
Description
CONN SOCKET 16-18AWG CRIMP SILVR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-1241608-6CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1241608-6CT-ND
Rectangular Connector Contacts 17-1241608-6CT-ND
CONN SOCKET 16-18AWG CRIMP SILVR

CONN SOCKET 16-18AWG CRIMP SILVR

Buy Now Datasheet
Rectangular Connector Contacts - 17-1241608-6TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1241608-6TR-ND
Rectangular Connector Contacts 17-1241608-6TR-ND
Socket Contact Silver 16-18 AWG Crimp Power

Socket Contact Silver 16-18 AWG Crimp Power

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333734-1241608-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333734-1241608-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333734-1241608-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333734-1241608-6 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Silver Wire Gauge: 16-18 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 34,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1241608-6-LSI,-1241 608-6-CSI Base Product Number: 1241608 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333734-1241608-6
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Silver
Wire Gauge: 16-18 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 34,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1241608-6-LSI,-1241608-6-CSI
Base Product Number: 1241608
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1241608-6
Automotive Electronic Connector 332-1241608-6
Contact SKT Crimp ST Cable Mount 15-18AWG T/R Automotive Product overview: 1241608-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241608-6 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 15-18AWG T/R Automotive Product overview: 1241608-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241608-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mqs1,5 Ag Rec Cb Unseal. 0,75-1,5 Te Connectivity - 97X0719 - Newark, An Avnet Company
Chicago, IL, United States
Mqs1,5 Ag Rec Cb Unseal. 0,75-1,5 Te Connectivity
97X0719
Mqs1,5 Ag Rec Cb Unseal. 0,75-1,5 Te Connectivity 97X0719
MQS1,5 Ag rec CB unseal. 0,75-1,5

MQS1,5 Ag rec CB unseal. 0,75-1,5

Supplier's Site
Contact, Socket, Crimp, 17-16Awg Rohs Compliant Te Connectivity - 69AH9757 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 17-16Awg Rohs Compliant Te Connectivity
69AH9757
Contact, Socket, Crimp, 17-16Awg Rohs Compliant Te Connectivity 69AH9757
CONTACT, SOCKET, CRIMP, 17-16AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 17-16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1241608-6CT-ND 1333734-1241608-6 332-1241608-6 97X0719
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector Mqs1,5 Ag Rec Cb Unseal. 0,75-1,5 Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
ix Industrial IO Plug - NDHN6A1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers