TE Connectivity Automotive Connector Caps & Covers 1924337-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray Primary Product Material : Nylon 6/6 Configuration Features Compatible With Connector Code : B - F Number of Positions : 54 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray Primary Product Material : Nylon 6/6 Configuration Features Compatible With Connector Code : B - F Number of Positions : 54 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1924337-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1924337-2
Automotive Connector Caps & Covers 1924337-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray Primary Product Material : Nylon 6/6 Configuration Features Compatible With Connector Code : B - F Number of Positions : 54 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Gray
  • Primary Product Material : Nylon 6/6

Configuration Features


  • Compatible With Connector Code : B - F
  • Number of Positions : 54

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1924337-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details