TE Connectivity Automotive Connector Caps & Covers 1924141-7

Description
Body Features Cable Exit Angle (DEG) : 20 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Compatible With Connector Code : A - E Number of Positions : 26 Dimensions Compatible Cable Bundle Diameter Range : 7.2 MM  [.283 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 20 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Compatible With Connector Code : A - E Number of Positions : 26 Dimensions Compatible Cable Bundle Diameter Range : 7.2 MM  [.283 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1924141-7 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1924141-7
Automotive Connector Caps & Covers 1924141-7
Body Features Cable Exit Angle (DEG) : 20 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Compatible With Connector Code : A - E Number of Positions : 26 Dimensions Compatible Cable Bundle Diameter Range : 7.2 MM  [.283 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 20
  • Primary Product Color : Black
  • Primary Product Material : Nylon 6/6

Configuration Features


  • Compatible With Connector Code : A - E
  • Number of Positions : 26

Dimensions


  • Compatible Cable Bundle Diameter Range : 7.2 MM  [.283 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1924141-7
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-2-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details