TE Connectivity Connector Contacts 192004-8

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 250 Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 250 Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 192004-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
192004-8
Connector Contacts 192004-8
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 250 Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 250
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 192004-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details